nVent Electric Continuous Hinge with Clamps, Type 12 A243008LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A243008LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A243008LP
Continuous Hinge with Clamps, Type 12 A243008LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-1157-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 30.000"" L x 24.016"" W (762.00mm x 610.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Cover Included 30.000"" L x 24.016"" W (762.00mm x 610.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Boxes - A243008LP - A243008LP - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A243008LP
A243008LP
Boxes - A243008LP A243008LP
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1011082-A243008LP Color: Gray Features: Sealing Gasket, Wall Mount Ratings: IP65, NEMA 12, 13, UL-508A Thickness: 14 Gauge Height: 7.992" (203.00mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 62 lbs (28.1kg) Container Type: Junction Box Area (L x W): 720" (4645cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1011082-A243008LP
Color: Gray
Features: Sealing Gasket, Wall Mount
Ratings: IP65, NEMA 12, 13, UL-508A
Thickness: 14 Gauge
Height: 7.992" (203.00mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 62 lbs (28.1kg)
Container Type: Junction Box
Area (L x W): 720" (4645cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4606 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4606
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4606
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP65; Depth - Imperial:8" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP65; Depth - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A243008LP 1441-1157-ND A243008LP 96F4606
Product Name Continuous Hinge with Clamps, Type 12 Boxes Boxes - A243008LP Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers