nVent Electric Continuous Hinge with Clamps, Type 12 A242008LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A242008LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A242008LP
Continuous Hinge with Clamps, Type 12 A242008LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-1151-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 20.000"" W (610.00mm x 508.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 20.000"" W (610.00mm x 508.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4604 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4604
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4604
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X20.00X8.00;STEEL - 70067026 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X20.00X8.00;STEEL
70067026
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X20.00X8.00;STEEL 70067026
ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X20.00X8. 00;STEEL

ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X20.00X8.00;STEEL

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A242008LP 1441-1151-ND 96F4604 70067026
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;WALLMOUNT; NEMA 12,13;24.00X20.00X8.00;STEEL
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 3; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE M, 8.071 X 5.512 X 2.953 INCHES - 70016712 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers