nVent Electric Continuous Hinge with Clamps, EMC, Type 4X A242006LPEMCSS

Description
Ideal for indoor or outdoor EMC applications to contain larger controls in corrosive environments. Features a stainless steel, woven-mesh encased gasket to keep out contaminants and provide EMI/RFI shielding to internal components.
Request a Quote Datasheet
Description
Ideal for indoor or outdoor EMC applications to contain larger controls in corrosive environments. Features a stainless steel, woven-mesh encased gasket to keep out contaminants and provide EMI/RFI shielding to internal components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, EMC, Type 4X - A242006LPEMCSS - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, EMC, Type 4X
A242006LPEMCSS
Continuous Hinge with Clamps, EMC, Type 4X A242006LPEMCSS
Ideal for indoor or outdoor EMC applications to contain larger controls in corrosive environments. Features a stainless steel, woven-mesh encased gasket to keep out contaminants and provide EMI/RFI shielding to internal components.

Ideal for indoor or outdoor EMC applications to contain larger controls in corrosive environments. Features a stainless steel, woven-mesh encased gasket to keep out contaminants and provide EMI/RFI shielding to internal components.

Supplier's Site Datasheet
Boxes - 1441-A242006LPEMCSS-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS EMC ENCL. 24.00X20.0

STAINLESS EMC ENCL. 24.00X20.0

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A242006LPEMCSS 1441-A242006LPEMCSS-ND
Product Name Continuous Hinge with Clamps, EMC, Type 4X Boxes
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details