nVent Electric Continuous Hinge with Clamps, Type 12 A241608LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A241608LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A241608LP
Continuous Hinge with Clamps, Type 12 A241608LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-A241608LP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 24.00X16.00X8.00

ENCLOSURE 24.00X16.00X8.00

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4639 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4639
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4639
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP65; Depth - Imperial:8" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP65; Depth - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A241608LP 1441-A241608LP-ND 96F4639
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 24 inch (610 mm) 24.02 inch (610 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
ENCLOSURE, TYPE M, BLACK, 8.661 X 4.724X 2.559 INCHES - 70016724 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.72 inch (120 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details