nVent Electric Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman A24124SU

Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman - 50Y1497 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
50Y1497
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman 50Y1497
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:305mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1497
Product Name Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
Length 24.02 inch (610 mm)
Width 12.01 inch (305 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details