nVent Electric Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X A20H2008GQRLP

Description
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
Request a Quote Datasheet
Description
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X - A20H2008GQRLP - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X
A20H2008GQRLP
Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X A20H2008GQRLP
A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.

A full range of modification options are available for wall-mount fiberglass enclosures, including variable depths to accommodate larger controls. These enclosures feature stainless steel padlocking hasps or Hoffman?s exclusive POWERGLIDE Handle with 3-point latching for ease of access with increased security.

Supplier's Site Datasheet
Boxes - 1441-A20H2008GQRLP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 20.19X20.25X8.00

ENCLOSURE 20.19X20.25X8.00

Buy Now Datasheet
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman - 06B5310 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
06B5310
Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman 06B5310
ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:513mm; External Width - Metric:514mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, FIBERGLASS, GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:513mm; External Width - Metric:514mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A20H2008GQRLP 1441-A20H2008GQRLP-ND 06B5310
Product Name Hinge-Cover with 3-Point Latch or Quick-Release Latches, Type 4X Boxes Enclosure, Wall Mount, Fiberglass, Gray; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20.2 inch (513 mm)
Width 20 inch (508 mm) 20.24 inch (514 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Fiberglass Steel - Stainless Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details