For use in indoor and outdoor corrosive environments that require a water-tight seal, this enclosure's seamless foam-in-place gasket and screw-down clamps provide a secure seal against contaminants.
STAINLESS ENCL. 20.00X16.00X8.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A20H1608SS6LP | 1441-A20H1608SS6LP-ND |
| Product Name | Continuous Hinge with Clamps, Type 4X | Boxes |
| Length | 20 inch (508 mm) | |
| Width | 16 inch (406 mm) | |
| Depth | 8 inch (203 mm) | |
| Material | Steel - Stainless | Steel - Stainless |
| NEMA Rating | NEMA Enclosures; Type 4X |