nVent Electric Continuous Hinge with Clamps, Type 12 A201608LP

Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet
Description
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A201608LP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A201608LP
Continuous Hinge with Clamps, Type 12 A201608LP
For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.

Supplier's Site Datasheet
Boxes - 1441-1135-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure - 21005714 - Radwell International
Willingboro, NJ, United States
Enclosure
21005714
Enclosure 21005714
NEMA 12, 13 STEEL STANDARD ENCLOSURE WITH HINGE FLAT COVER 16" WIDE X 20" HIGH X 8" DEEP. FREE 2 YEAR RADWELL WARRANTY

NEMA 12, 13 STEEL STANDARD ENCLOSURE WITH HINGE FLAT COVER 16" WIDE X 20" HIGH X 8" DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X8.00;STEEL - 70067024 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X8.00;STEEL
70067024
ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X8.00;STEEL 70067024
Specifications Enclosure bodies are 14 or 16 gauge steel. Doors are 14 gauge steel. Seams continuously welded and ground smooth External wall-mounting brackets Formed external return flanges around all sides of enclosure opening Screw-down door clamps Removable heavy-gauge continuous hinge pin Hasp and staple for padlocking Data pocket is high-impact thermoplastic Collar studs provided for mounting optional panels Bonding provision on door Finish White inside with ANSI 61 gray finish outside.

Specifications
Enclosure bodies are 14 or 16 gauge steel. Doors are 14 gauge steel.
Seams continuously welded and ground smooth
External wall-mounting brackets
Formed external return flanges around all sides of enclosure opening
Screw-down door clamps
Removable heavy-gauge continuous hinge pin
Hasp and staple for padlocking
Data pocket is high-impact thermoplastic
Collar studs provided for mounting optional panels
Bonding provision on door
Finish
White inside with ANSI 61 gray finish outside.

Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4635 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
96F4635
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 96F4635
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A201608LP 1441-1135-ND 21005714 70067024 96F4635
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure ENCLOSURE;WALLMOUNT; NEMA 12,13;20.00X16.00X8.00;STEEL Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures; Type 3; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 4.331 X 2.756 X 1.89 - 70016636 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers