nVent Electric Hinge-Cover, Medium, Type 3R A16R126HCR

Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote Datasheet
Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover, Medium, Type 3R - A16R126HCR - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover, Medium, Type 3R
A16R126HCR
Hinge-Cover, Medium, Type 3R A16R126HCR
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

Supplier's Site Datasheet
Boxes - 1441-1125-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5210 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5210
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5210
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A16R126HCR 1441-1125-ND 06B5210
Product Name Hinge-Cover, Medium, Type 3R Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418N4ALC6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Features Hinged Cover
View Details