Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A16R126 | 1441-A16R126-ND |
| Product Name | Screw-Cover, Type 3R | Boxes |
| Length | 16 inch (406 mm) | |
| Width | 12 inch (305 mm) | |
| Depth | 6 inch (152 mm) | |
| Material | Steel |