These enclosures have an easy-to-open recessed T-handle and meet basic functionality requirements for housing controls and instrumentation.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A16N206LP | 1441-A16N206LP-ND |
| Product Name | Hinged-Cover with Recessed Handle, Type 1 | Boxes |
| Length | 16 inch (406 mm) | |
| Width | 20 inch (508 mm) | |
| Depth | 7 inch (178 mm) | |
| Material | Steel |