These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Hoffman Type 4 Wall Mount Enclosures. The enclosure features a single hinged door with clamps on 3 sides to create a secure seal in indoor or outdoor environments. The enclosure is made of 16 gauge steel with a grey polyester finish providing enhanced corrosion protection.
14 or 16 gauge steel . Seams continuously welded and ground smooth . External welded on mounting brackets for easy installation . Stainless steel screw-down clamps on three sides of door . Removable heavy gauge stainless steel continuous hinge pin . Removable door with continuous hinge for strength & ruggedness. Hasp & staple for padlocking . Data pocket is high-impact thermoplastic . Collar studs for mounting optional panels . Bonding provision on door . Oil resistant gasket
External Height = 406 mm
External Width = 508 mm
External Depth = 152mm
External Dimensions = 406 x 508 x 152mm
Body Material = Steel
Transparent Door = No
IP Rating = IP30
Chassis Plate = No
Door Lock Type = Clamp, Pad Lock
Gland Plate = No
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:508mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
nVent Electric | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A16H20ALP | 9037183 | 06B5188 |
Product Name | Continuous Hinge with Clamps, Type 4 | Enclosure, Wall Mount, Steel, Grey; Enclosure Type Nvent Hoffman | |
Length | 16 inch (406 mm) | 15.98 inch (406 mm) | 15.98 inch (406 mm) |
Width | 20 inch (508 mm) | 20 inch (508 mm) | 20 inch (508 mm) |
Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) |
Material | Steel | Steel | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures | NEMA Enclosures |