nVent Electric Continuous Hinge with Clamps, Type 4X A16H1206ALLP

Description
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
Request a Quote Datasheet
Description
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4X - A16H1206ALLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4X
A16H1206ALLP
Continuous Hinge with Clamps, Type 4X A16H1206ALLP
Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.

Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.

Supplier's Site Datasheet
Boxes - 1441-1109-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Natural Cover Included 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Aluminum Natural Cover Included 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman - 06B5179 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
06B5179
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman 06B5179
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Depth - Imperial:6" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Depth - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A16H1206ALLP 1441-1109-ND 06B5179
Product Name Continuous Hinge with Clamps, Type 4X Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 5.22 inch (132 mm)
Depth 10.08 inch (256 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details