POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
"Box Plastic, Polypropylene Gray Hinged Door, Lid 16.024"" L x 14.016"" W (407.00mm x 356.00mm) X 8.346"" (212.00mm)"
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:407mm; External Width - Metric:356mm; External Depth - Metric:212mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.
| nVent Electric | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A16148PHC | 1441-1101-ND | 75M3802 | 70067003 |
| Product Name | POLYPRO, Type 4X | Boxes | Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman | ENCLOSURE;POLYPRO;16.02X14.01X8.35;POLYESTER |
| Length | 16 inch (406 mm) | 16.02 inch (407 mm) | ||
| Width | 14 inch (356 mm) | 14.02 inch (356 mm) | ||
| Depth | 8 inch (203 mm) | 8.35 inch (212 mm) | ||
| Material | Polycarbonate | Plastic, Polypropylene | Polyester (PET) | Polyester |
| NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures | NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 |