nVent Electric Continuous Hinge with Clamps, Type 12 A16148CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A16148CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A16148CH
Continuous Hinge with Clamps, Type 12 A16148CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1097-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 14.016"" W (406.00mm x 356.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 14.016"" W (406.00mm x 356.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4695 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
96F4695
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 96F4695
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20997974 - Radwell International
Willingboro, NJ, United States
Enclosure
20997974
Enclosure 20997974
ENCLOSURE BOX, CONTINUOUS HINGE CLAMPS, GRAY, STEEL, 16.00 X14.00 X 8.00 INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE BOX, CONTINUOUS HINGE CLAMPS, GRAY, STEEL, 16.00 X14.00 X 8.00 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;16.00X14.00X8.00;STEEL;GRAY - 70066818 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;16.00X14.00X8.00;STEEL;GRAY
70066818
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;16.00X14.00X8.00;STEEL;GRAY 70066818
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A16148CH 1441-1097-ND 96F4695 20997974 70066818
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;16.00X14.00X8.00;STEEL;GRAY
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 14 inch (356 mm) 14.02 inch (356 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 5.220 X 19 X 11.023 - 70016777 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 110-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers