For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
"Junction Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A161206LP | 1441-1093-ND | 96F4614 |
| Product Name | Continuous Hinge with Clamps, Type 12 | Boxes | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 16 inch (406 mm) | 15.98 inch (406 mm) | |
| Width | 12 inch (305 mm) | 12.01 inch (305 mm) | |
| Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | |
| Material | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures |