nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A16106CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A16106CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A16106CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A16106CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-A16106CHFL-ND - DigiKey
Thief River Falls, MN, United States
J BOX TYPE 4 &12 FAST LCH

J BOX TYPE 4 &12 FAST LCH

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5585 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5585
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5585
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A16106CHFL 1441-A16106CHFL-ND 80K5585
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 16 inch (406 mm) 15.98 inch (406 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details