nVent Electric Screw Cover, Type 12 A1412SC

Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet
Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Type 12 - A1412SC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Type 12
A1412SC
Screw Cover, Type 12 A1412SC
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Supplier's Site Datasheet
Boxes - 1441-A1412SC-ND - DigiKey
Thief River Falls, MN, United States
SC BOX 14.00X12.00X6.00

SC BOX 14.00X12.00X6.00

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 92F094 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
92F094
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 92F094
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1412SC 1441-A1412SC-ND 92F094
Product Name Screw Cover, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details