nVent Electric Continuous-Hinge with Clamps, Type 4X A1412CHNFSS

Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet
Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Hinge with Clamps, Type 4X - A1412CHNFSS - nVent Electric
St. Louis Park, MN, United States
Continuous-Hinge with Clamps, Type 4X
A1412CHNFSS
Continuous-Hinge with Clamps, Type 4X A1412CHNFSS
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Supplier's Site Datasheet
Boxes - 1441-1086-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 96F4703 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
96F4703
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 96F4703
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 21014659 - Radwell International
Willingboro, NJ, United States
Enclosure
21014659
Enclosure 21014659
ENCLOSURE, 14 INCH HEIGHT, 12 INCH WIDTH, 6 INCH DEPTH, 1.59 MM THICKNESS, FLANGED, PANEL MOUNT, STAINLESS STEEL, SCREW CLAMP LATCH, IP66 RATING. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 14 INCH HEIGHT, 12 INCH WIDTH, 6 INCH DEPTH, 1.59 MM THICKNESS, FLANGED, PANEL MOUNT, STAINLESS STEEL, SCREW CLAMP LATCH, IP66 RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1412CHNFSS 1441-1086-ND 96F4703 21014659
Product Name Continuous-Hinge with Clamps, Type 4X Boxes Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman Enclosure
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details