nVent Electric Continuous Hinge with Clamps, EMC, Type 12 A1412CHEMC

Description
This enclosure is used in indoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.
Request a Quote Datasheet
Description
This enclosure is used in indoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, EMC, Type 12 - A1412CHEMC - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, EMC, Type 12
A1412CHEMC
Continuous Hinge with Clamps, EMC, Type 12 A1412CHEMC
This enclosure is used in indoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.

This enclosure is used in indoor applications to contain stray electromagnetic interference (EMI) signals produced by internal components and to shield those components from external EMI/RFI interference.

Supplier's Site Datasheet
Boxes - 1441-A1412CHEMC-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI SHIELDED BOX 14.00X12.

EMI/RFI SHIELDED BOX 14.00X12.

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A1412CHEMC 1441-A1412CHEMC-ND
Product Name Continuous Hinge with Clamps, EMC, Type 12 Boxes
Length 14 inch (356 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-504-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details