nVent Electric Continuous Hinge with Clamps, Type 12 A1412CHAL

Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet
Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A1412CHAL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A1412CHAL
Continuous Hinge with Clamps, Type 12 A1412CHAL
Lightweight enclosures protect components and controls in indoor applications.

Lightweight enclosures protect components and controls in indoor applications.

Supplier's Site Datasheet
Boxes - 1441-A1412CHAL-ND - DigiKey
Thief River Falls, MN, United States
CHAL BOX 14.00X12.00X6.00

CHAL BOX 14.00X12.00X6.00

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman - 19M8357 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
19M8357
Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman 19M8357
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; External Depth:6" RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; External Depth:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1412CHAL 1441-A1412CHAL-ND 19M8357
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman
Length 14 inch (356 mm) 14 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 12 Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers