nVent Electric POLYPRO, Type 4X A14128PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A14128PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A14128PHC
POLYPRO, Type 4X A14128PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - A14128PHC - A14128PHC - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A14128PHC
A14128PHC
Boxes - A14128PHC A14128PHC
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 766637-A14128PHC Color: Gray Features: Wall Mount Ratings: IP66, NEMA 4,4X,12,13, UL-508A Thickness: 0.630" (16.00mm) Height: 8.346" (212.00mm) Material: Plastic, Polypropylene Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 8.5 lbs (3.9kg) Container Type: Box with Mounting Flange Area (L x W): 168" (1084cm) Categories: Boxes, Enclosures, Racks Dimension: 14.016" L x 12.008" W (356.00mm x 305.00mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 766637-A14128PHC
Color: Gray
Features: Wall Mount
Ratings: IP66, NEMA 4,4X,12,13, UL-508A
Thickness: 0.630" (16.00mm)
Height: 8.346" (212.00mm)
Material: Plastic, Polypropylene
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 8.5 lbs (3.9kg)
Container Type: Box with Mounting Flange
Area (L x W): 168" (1084cm)
Categories: Boxes, Enclosures, Racks
Dimension: 14.016" L x 12.008" W (356.00mm x 305.00mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Boxes - 1441-1083-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 8.346"" (212.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 8.346"" (212.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3799 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3799
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3799
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.1mm; External Width - Metric:305mm; External Depth - Metric:212mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:356.1mm; External Width - Metric:305mm; External Depth - Metric:212mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;POLYPRO;14.02X12.01X8.35;POLYESTER - 70067002 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;14.02X12.01X8.35;POLYESTER
70067002
ENCLOSURE;POLYPRO;14.02X12.01X8.35;POLYESTER 70067002
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site

Technical Specifications

  nVent Electric Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A14128PHC A14128PHC 1441-1083-ND 75M3799 70067002
Product Name POLYPRO, Type 4X Boxes - A14128PHC Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;POLYPRO;14.02X12.01X8.35;POLYESTER
Length 14 inch (356 mm) 14.02 inch (356 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm)
Depth 8 inch (203 mm) 8.35 inch (212 mm)
Material Polycarbonate Plastic, Polypropylene Polyester (PET) Polyester
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers