This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
"Junction Box Metal, Steel Gray Hinged Door, Lid 14.016"" L x 12.008"" W (356.00mm x 305.00mm) X 7.992"" (203.00mm)"
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A14128CH | 1441-1079-ND | 70066816 | 96F4694 |
| Product Name | Continuous Hinge with Clamps, Type 12 | Boxes | ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;14.00X12.00X8.00;STEEL;GRAY | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 14 inch (356 mm) | 14 inch (356 mm) | ||
| Width | 12 inch (305 mm) | 12.01 inch (305 mm) | ||
| Depth | 8 inch (203 mm) | 7.99 inch (203 mm) | ||
| Material | Steel | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures; Type 12; Type 13 | NEMA Enclosures |