nVent Electric Screw-Cover, Type 3R A12R126NK

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A12R126NK - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A12R126NK
Screw-Cover, Type 3R A12R126NK
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-1075-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Box Metal, Steel Gray Cover Included 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 88H5800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
88H5800
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 88H5800
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Junction Box; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12R126NK 1441-1075-ND 88H5800
Product Name Screw-Cover, Type 3R Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details