nVent Electric Screw- or Hinge-Cover with Quick-Release Latch, Type 4X A1287JFGR

Description
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
Request a Quote Datasheet
Description
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X - A1287JFGR - nVent Electric
St. Louis Park, MN, United States
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X
A1287JFGR
Screw- or Hinge-Cover with Quick-Release Latch, Type 4X A1287JFGR
Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.

Able to withstand harsh environments, these small enclosures feature a simple, traditional non-metallic design that is suitable for a broad range of applications.

Supplier's Site
Boxes - 1441-1060-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 12.008"" L x 7.992"" W (305.00mm x 203.00mm) X 7.008"" (178.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 12.008"" L x 7.992"" W (305.00mm x 203.00mm) X 7.008"" (178.00mm)"

Buy Now Datasheet
Boxes - A1287JFGR - A1287JFGR - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A1287JFGR
A1287JFGR
Boxes - A1287JFGR A1287JFGR
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1010979-A1287JFGR Color: Gray Features: PCB Supports, Sealing Gasket Ratings: IP66, NEMA 3,3R,4,4X,12,13, UL-508A Thickness: 0.079" (2.00mm) Height: 7.008" (178.00mm) Material: Fiberglass/Polyester Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 6 lbs (2.7kg) Container Type: Junction Box Area (L x W): 96.0" (619cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1010979-A1287JFGR
Color: Gray
Features: PCB Supports, Sealing Gasket
Ratings: IP66, NEMA 3,3R,4,4X,12,13, UL-508A
Thickness: 0.079" (2.00mm)
Height: 7.008" (178.00mm)
Material: Fiberglass/Polyester
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 6 lbs (2.7kg)
Container Type: Junction Box
Area (L x W): 96.0" (619cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1287JFGR 1441-1060-ND A1287JFGR
Product Name Screw- or Hinge-Cover with Quick-Release Latch, Type 4X Boxes Boxes - A1287JFGR
Length 12 inch (305 mm)
Width 8 inch (203 mm)
Depth 7 inch (178 mm)
Material Fiberglass Fiberglass
NEMA Rating NEMA Enclosures; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 117-007 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
System enclosure - 850-818/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details