nVent Electric Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman A1284SU

Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30 RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman - 50Y1487 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
50Y1487
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman 50Y1487
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30 RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1487
Product Name Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details