nVent Electric Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman A1264SUG

Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1RoHS Compliant: Yes
Description
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pull Box Extender, part number 50Y1486, is designed for commercial and general industrial applications, providing additional wiring space for existing pull box installations. Constructed from 16 gauge mild steel or galvanized steel, it features a unique keyhole screw slot for easy installation and includes plated steel screws for mounting to pull boxes. The product maintains grounding between the main enclosure and the extender, ensuring safety and compliance. It is compatible with Type 1 Pull Box accessories and is available in an unpainted galvanized finish. The product meets industry standards, including UL 50, cUL, and NEMA Type 1, with an IP rating of IP30.

Datasheet Summary
Powered by GS/AI

The Pull Box Extender, part number 50Y1486, is designed for commercial and general industrial applications, providing additional wiring space for existing pull box installations. Constructed from 16 gauge mild steel or galvanized steel, it features a unique keyhole screw slot for easy installation and includes plated steel screws for mounting to pull boxes. The product maintains grounding between the main enclosure and the extender, ensuring safety and compliance. It is compatible with Type 1 Pull Box accessories and is available in an unpainted galvanized finish. The product meets industry standards, including UL 50, cUL, and NEMA Type 1, with an IP rating of IP30.

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman - 50Y1486 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
50Y1486
Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman 50Y1486
PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; NEMA Rating:NEMA 1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1486
Product Name Pull Box Extender, Steel, Unpainted; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers