A continuous hinge combined with stainless steel clamps on three sides provide environmental protection and security in indoor or outdoor applications.
"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 12.008"" W (305.00mm x 305.00mm) X 5.984"" (152.00mm)"
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
CHNF BOX, 12.00X12.00X6.00. FREE 2 YEAR RADWELL WARRANTY
| nVent Electric | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A1212CHNF | 1441-1055-ND | 06B5129 | 20962580 |
| Product Name | Continuous Hinge with Clamps, Type 4 | Boxes | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman | Enclosure |
| Length | 12 inch (305 mm) | 12 inch (305 mm) | ||
| Width | 12 inch (305 mm) | 12.01 inch (305 mm) | ||
| Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | ||
| Material | Steel | Steel | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |