nVent Electric Continuous Hinge with Clamps, Type 12 A1210CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A1210CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A1210CH
Continuous Hinge with Clamps, Type 12 A1210CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1047-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.000"" (127.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 19M8352 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
19M8352
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 19M8352
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;12.00X10.00X5.00;STEEL;GRAY - 70066812 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;12.00X10.00X5.00;STEEL;GRAY
70066812
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;12.00X10.00X5.00;STEEL;GRAY 70066812
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site
Enclosure - 21009227 - Radwell International
Willingboro, NJ, United States
Enclosure
21009227
Enclosure 21009227
ENCLOSURE, NEMA 12, HINGED COVER, 12 X 10 X 5 INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, NEMA 12, HINGED COVER, 12 X 10 X 5 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1210CH 1441-1047-ND 19M8352 70066812 21009227
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;12.00X10.00X5.00;STEEL;GRAY Enclosure
Length 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 5 inch (127 mm) 5 inch (127 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Enclosure - 11731966 - Radwell International
Specs
Type Junction Box
View Details
2 suppliers