nVent Electric Continuous Hinge with Clamps, Type 12 A12108CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A12108CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A12108CH
Continuous Hinge with Clamps, Type 12 A12108CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1045-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 7.992"" (203.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 12.008"" L x 10.000"" W (305.00mm x 254.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure - 20950286 - Radwell International
Willingboro, NJ, United States
Enclosure
20950286
Enclosure 20950286
ENCLOSURE, HINGED COVER, 12X10X8 INCH, NEMA 12, SCREW CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, HINGED COVER, 12X10X8 INCH, NEMA 12, SCREW CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4693 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
96F4693
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 96F4693
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12108CH 1441-1045-ND 20950286 96F4693
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
AL Series Enclosures - 150-010 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
4 suppliers