nVent Electric POLYPRO, Type 4X A12106PHCW

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box (part number 75M3796) is constructed from non-glass-filled polyester, providing superior UV resistance and excellent chemical resistance to a variety of solvents, alkalis, and acids. It is designed to withstand harsh environmental conditions, making it suitable for applications requiring a durable and lightweight enclosure. The enclosure meets multiple industry standards, including UL 508A and NEMA Type 4X, ensuring reliable protection against dust and water ingress (IP66 rating). Features include a removable snap-hinge cover for easy access, an overlapping tongue-and-groove design for a secure seal, and molded layout grids for efficient component mounting. The enclosure is also recyclable and allows for easy modifications in the field using standard tools. Standard accessories include mounting feet and latch assemblies, with optional adjustable panel blocks and panels available for customization. The enclosure is finished in a light-gray textured surface (RAL 7035).

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman Junction Box (part number 75M3796) is constructed from non-glass-filled polyester, providing superior UV resistance and excellent chemical resistance to a variety of solvents, alkalis, and acids. It is designed to withstand harsh environmental conditions, making it suitable for applications requiring a durable and lightweight enclosure. The enclosure meets multiple industry standards, including UL 508A and NEMA Type 4X, ensuring reliable protection against dust and water ingress (IP66 rating). Features include a removable snap-hinge cover for easy access, an overlapping tongue-and-groove design for a secure seal, and molded layout grids for efficient component mounting. The enclosure is also recyclable and allows for easy modifications in the field using standard tools. Standard accessories include mounting feet and latch assemblies, with optional adjustable panel blocks and panels available for customization. The enclosure is finished in a light-gray textured surface (RAL 7035).

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A12106PHCW - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A12106PHCW
POLYPRO, Type 4X A12106PHCW
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-A12106PHCW-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4X POLY WDW CVR QR/SC

TYPE 4X POLY WDW CVR QR/SC

Buy Now Datasheet
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3796 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3796
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3796
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.8mm; External Width - Metric:256mm; External Depth - Metric:162mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.8mm; External Width - Metric:256mm; External Depth - Metric:162mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12106PHCW 1441-A12106PHCW-ND 75M3796
Product Name POLYPRO, Type 4X Boxes Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12.08 inch (307 mm)
Width 10 inch (254 mm) 10.08 inch (256 mm)
Depth 6 inch (152 mm) 6.38 inch (162 mm)
Material Polycarbonate Plastic, Polypropylene Polyester (PET)
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details