nVent Electric POLYPRO, Type 4X A12106PHC

Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet
Description
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO, Type 4X - A12106PHC - nVent Electric
St. Louis Park, MN, United States
POLYPRO, Type 4X
A12106PHC
POLYPRO, Type 4X A12106PHC
POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO polyester enclosures perform exceptionally well in applications where harsh chemicals, weather extremes and corrosive environments demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
Boxes - 1441-1044-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polypropylene Gray Hinged Door, Lid 12.087"" L x 10.079"" W (307.00mm x 256.00mm) X 6.378"" (162.00mm)"

"Box Plastic, Polypropylene Gray Hinged Door, Lid 12.087"" L x 10.079"" W (307.00mm x 256.00mm) X 6.378"" (162.00mm)"

Buy Now Datasheet
ENCLOSURE;POLYPRO;12.08X10.08X6.35;POLYESTER - 70067001 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;POLYPRO;12.08X10.08X6.35;POLYESTER
70067001
ENCLOSURE;POLYPRO;12.08X10.08X6.35;POLYESTER 70067001
These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

These NEMA rated POLYPRO® polyester enclosures perform exceptionally well in applications for harsh chemicals, weather extremes and corrosive environments. RAL 7035 light- gray textured finish inside and out. Polyester material offers superior UV resistance, Overlapping tongue and groove raised cover and gasket provide a secure Type 4X seal.

Supplier's Site
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman - 75M3795 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
75M3795
Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman 75M3795
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.8mm; External Width - Metric:256mm; External Depth - Metric:162mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET); External Height - Metric:306.8mm; External Width - Metric:256mm; External Depth - Metric:162mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A12106PHC 1441-1044-ND 70067001 75M3795
Product Name POLYPRO, Type 4X Boxes ENCLOSURE;POLYPRO;12.08X10.08X6.35;POLYESTER Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman
Length 12 inch (305 mm) 12.08 inch (307 mm)
Width 10 inch (254 mm) 10.08 inch (256 mm)
Depth 6 inch (152 mm) 6.38 inch (162 mm)
Material Polycarbonate Plastic, Polypropylene Polyester Polyester (PET)
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers