nVent Electric Compact Cooling Fans A10AXFN

Description
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.
Datasheet
Description
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Cooling Fans - A10AXFN - nVent Electric
St. Louis Park, MN, United States
Compact Cooling Fans
A10AXFN
Compact Cooling Fans A10AXFN
Compact Cooling Fans Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service. Installation Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.

Compact Cooling Fans

Compact Cooling Fans are ideal for applications where enclosure space is limited and quiet, reliable cooling is required. Engineered for 50,000 hours of continuous operation without lubrication or service.

Installation
Can be installed on any surface of an enclosure. With the addition of accessory fan brackets, Compact Cooling Fans can also be installed in any position inside the enclosure for spot cooling or air circulation.

Supplier's Site Datasheet
Axial Fan, 254Mm, 115Vac, 1A; Nominal Rated Voltage Ac Nvent Hoffman - 19M8336 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm, 115Vac, 1A; Nominal Rated Voltage Ac Nvent Hoffman
19M8336
Axial Fan, 254Mm, 115Vac, 1A; Nominal Rated Voltage Ac Nvent Hoffman 19M8336
AXIAL FAN, 254MM, 115VAC, 1A; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:560CFM; Noise Rating:49dBA; Power Rating:36W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 254MM, 115VAC, 1A; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:560CFM; Noise Rating:49dBA; Power Rating:36W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number A10AXFN 19M8336
Product Name Compact Cooling Fans Axial Fan, 254Mm, 115Vac, 1A; Nominal Rated Voltage Ac Nvent Hoffman
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan Axial Fan
Diameter 10 inch (254 mm)
Maximum Air Flow 560 SCFM (952 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details