nVent Electric Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman A1084SU

Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman - 50Y1481 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
50Y1481
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman 50Y1481
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1481
Product Name Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers