nVent Electric Boxes A10108CH

Description
CONTINUOUS HINGE W CLAMPS 12
Request a Quote Datasheet
Description
CONTINUOUS HINGE W CLAMPS 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A10108CH-ND - DigiKey
Thief River Falls, MN, United States
CONTINUOUS HINGE W CLAMPS 12

CONTINUOUS HINGE W CLAMPS 12

Buy Now Datasheet
Enclosure, Ip65, Steel, Grey; Enclosure Type Nvent Hoffman - 39Y9651 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Steel, Grey; Enclosure Type Nvent Hoffman
39Y9651
Enclosure, Ip65, Steel, Grey; Enclosure Type Nvent Hoffman 39Y9651
ENCLOSURE, IP65, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP65, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A10108CH-ND 39Y9651
Product Name Boxes Enclosure, Ip65, Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers