nVent Electric Screw Cover, Type 12 A1008SC

Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet
Description
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Type 12 - A1008SC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Type 12
A1008SC
Screw Cover, Type 12 A1008SC
Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Ideal for a broad range of applications, this enclosure?s screw cover is secured in each corner for a positive seal but easily removed for modifications.

Supplier's Site Datasheet
Boxes - 1441-1013-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
19M8344
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 19M8344
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20939337 - Radwell International
Willingboro, NJ, United States
Enclosure
20939337
Enclosure 20939337
ENCLOSURE, SCREW COVER BOX, TYPE 12,. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, SCREW COVER BOX, TYPE 12,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1008SC 1441-1013-ND 19M8344 20939337
Product Name Screw Cover, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 105-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers