nVent Electric Continuous-Hinge with Clamps, Type 4X A1008CHNFSS

Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet
Description
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Hinge with Clamps, Type 4X - A1008CHNFSS - nVent Electric
St. Louis Park, MN, United States
Continuous-Hinge with Clamps, Type 4X
A1008CHNFSS
Continuous-Hinge with Clamps, Type 4X A1008CHNFSS
Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.

Supplier's Site Datasheet
Boxes - 1441-1008-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman - 96F4700 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
96F4700
Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman 96F4700
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1008CHNFSS 1441-1008-ND 96F4700
Product Name Continuous-Hinge with Clamps, Type 4X Boxes Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel - Stainless Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers