nVent Electric Continuous Hinge with Clamps, Type 12 A1008CHAL

Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet
Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A1008CHAL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A1008CHAL
Continuous Hinge with Clamps, Type 12 A1008CHAL
Lightweight enclosures protect components and controls in indoor applications.

Lightweight enclosures protect components and controls in indoor applications.

Supplier's Site Datasheet
Boxes - 1441-1005-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Natural Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Aluminum Natural Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman - 88F2016 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman
88F2016
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman 88F2016
ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A1008CHAL 1441-1005-ND 88F2016
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 12 Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers