nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A10086CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A10086CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A10086CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A10086CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-1001-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure - 20971229 - Radwell International
Willingboro, NJ, United States
Enclosure
20971229
Enclosure 20971229
ENCLOSURE, OUARTER TURN, J BOX, HINGE, STEEL, GRAY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, OUARTER TURN, J BOX, HINGE, STEEL, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure,junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5568
Enclosure,junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5568
ENCLOSURE,JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;10 X8 X6 ;STEEL;GRAY - 70066844 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;10 X8 X6 ;STEEL;GRAY
70066844
ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;10 X8 X6 ;STEEL;GRAY 70066844
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish. Seamless foam-in-place gasket Quarter-turn latch with screw-driver slot for easy access Seams continuously welded and ground smooth Continuous hinge and Oil-resistant gasket RAL 7035 gray polyester powder paint inside and out.

These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A10086CHFL 1441-1001-ND 20971229 80K5568 70066844
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes Enclosure Enclosure,junction Box, Steel, Grey; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;10 X8 X6 ;STEEL;GRAY
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures NEMA Enclosures; Type 4; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers