nVent Electric Continuous Hinge with Clamps, Type 12 A10086CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A10086CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A10086CH
Continuous Hinge with Clamps, Type 12 A10086CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1000-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 7.992"" W (254.00mm x 203.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4684 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
96F4684
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 96F4684
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;10.00X8.00X6.00;STEEL;GRAY - 70066811 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;10.00X8.00X6.00;STEEL;GRAY
70066811
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;10.00X8.00X6.00;STEEL;GRAY 70066811
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site
Enclosure - 20999071 - Radwell International
Willingboro, NJ, United States
Enclosure
20999071
Enclosure 20999071
ENCLOSURE, JUNCTION BOX, 10X8X6INCH, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, JUNCTION BOX, 10X8X6INCH, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A10086CH 1441-1000-ND 96F4684 70066811 20999071
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;10.00X8.00X6.00;STEEL;GRAY Enclosure
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details