ENCLOSURE, BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:305mm; External Depth - Metric:457mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B4916 |
| Product Name | Enclosure, Box, Steel, Grey; Enclosure Type Nvent Hoffman |
| Length | 4 inch (102 mm) |
| Width | 12.01 inch (305 mm) |
| Depth | 17.99 inch (457 mm) |
| Material | Steel; Steel |