nVent HOFFMAN Door Activated Switch; Product Range Nvent Hoffman A-LFSWD

Description
DOOR ACTIVATED SWITCH; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Body Depth:44mm; Body Height:74mm RoHS Compliant: Yes
Datasheet
Description
DOOR ACTIVATED SWITCH; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Body Depth:44mm; Body Height:74mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Activated Switch; Product Range Nvent Hoffman - 06B4682 - Newark, An Avnet Company
Chicago, IL, United States
Door Activated Switch; Product Range Nvent Hoffman
06B4682
Door Activated Switch; Product Range Nvent Hoffman 06B4682
DOOR ACTIVATED SWITCH; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Body Depth:44mm; Body Height:74mm RoHS Compliant: Yes

DOOR ACTIVATED SWITCH; Product Range:-; Contact Configuration:-; Switch Terminals:-; Contact Voltage AC Max:-; Contact Current AC Max:-; Contact Voltage DC Max:-; Contact Current DC Max:-; Body Depth:44mm; Body Height:74mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 06B4682
Product Name Door Activated Switch; Product Range Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6036768-ND - DigiKey
Specs
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Industrial Interlocks - 1254388 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details