nVent Electric Blower Fan Package, 19In Rack, X, 115V; Blower Type Nvent Hoffman A-DB275

Description
BLOWER FAN PACKAGE, 19IN RACK, X, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:184mm; Air Flow - CFM:275CFM; Air Flow - m3/min:7.79m³/min; Noise Rating:56dBA; Bearing Type:Ball BearingRoHS Compliant: Yes
Datasheet
Description
BLOWER FAN PACKAGE, 19IN RACK, X, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:184mm; Air Flow - CFM:275CFM; Air Flow - m3/min:7.79m³/min; Noise Rating:56dBA; Bearing Type:Ball BearingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower Fan Package, 19In Rack, X, 115V; Blower Type Nvent Hoffman - 88M1234 - Newark, An Avnet Company
Chicago, IL, United States
Blower Fan Package, 19In Rack, X, 115V; Blower Type Nvent Hoffman
88M1234
Blower Fan Package, 19In Rack, X, 115V; Blower Type Nvent Hoffman 88M1234
BLOWER FAN PACKAGE, 19IN RACK, X, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:184mm; Air Flow - CFM:275CFM; Air Flow - m3/min:7.79m³/min; Noise Rating:56dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

BLOWER FAN PACKAGE, 19IN RACK, X, 115V; Blower Type:-; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:184mm; Air Flow - CFM:275CFM; Air Flow - m3/min:7.79m³/min; Noise Rating:56dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 88M1234
Product Name Blower Fan Package, 19In Rack, X, 115V; Blower Type Nvent Hoffman
Air Flow Rate 275 SCFM (467 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - EX ATEX Blower Solutions - EX4009 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Turbo Blowers - VFT60-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-150P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details