nVent Electric Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman A-723636FSDA

Description
ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:916mm; External Depth - Metric:916mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:916mm; External Depth - Metric:916mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman - 06B6081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman
06B6081
Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman 06B6081
ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:916mm; External Depth - Metric:916mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP55, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.83m; External Width - Metric:916mm; External Depth - Metric:916mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6081
Product Name Enclosure, Ip55, Steel, Grey; Enclosure Type Nvent Hoffman
Length 72.05 inch (1830 mm)
Width 36.06 inch (916 mm)
Depth 36.06 inch (916 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details