AXIAL FAN, 152MM, 230VAC, 230mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:162mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:240CFM; Noise Rating:56dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 06B5828 |
| Product Name | Axial Fan, 152Mm, 230Vac, 230Ma; Nominal Rated Voltage Ac Nvent Hoffman |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 240 SCFM (408 m³/hr) |
| Nominal Voltage | 230 volts |