nVent HOFFMAN Axial Fan; Nominal Rated Voltage Ac Nvent Hoffman A-4AXFN2

Description
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:14W; Rated Speed:3200rpm; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:14W; Rated Speed:3200rpm; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan; Nominal Rated Voltage Ac Nvent Hoffman - 06B5693 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Nominal Rated Voltage Ac Nvent Hoffman
06B5693
Axial Fan; Nominal Rated Voltage Ac Nvent Hoffman 06B5693
AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:14W; Rated Speed:3200rpm; IP Rating:- RoHS Compliant: Yes

AXIAL FAN; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:119mm; External Depth:38.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:41dBA; Power Rating:14W; Rated Speed:3200rpm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06B5693
Product Name Axial Fan; Nominal Rated Voltage Ac Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
2510-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
View Details
60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
3 suppliers
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details