nVent Electric Junction Box W/ Hinged Cover, Steel, Gry; Enclosure Type Nvent Hoffman A-4044CH

Description
JUNCTION BOX W/ HINGED COVER, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX W/ HINGED COVER, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box W/ Hinged Cover, Steel, Gry; Enclosure Type Nvent Hoffman - 96F4673 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box W/ Hinged Cover, Steel, Gry; Enclosure Type Nvent Hoffman
96F4673
Junction Box W/ Hinged Cover, Steel, Gry; Enclosure Type Nvent Hoffman 96F4673
JUNCTION BOX W/ HINGED COVER, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes

JUNCTION BOX W/ HINGED COVER, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F4673
Product Name Junction Box W/ Hinged Cover, Steel, Gry; Enclosure Type Nvent Hoffman
Length 4 inch (102 mm)
Width 4.02 inch (102 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details