nVent HOFFMAN Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman A-20H2008SS6LP

Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman - 06B5311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
06B5311
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman 06B5311
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5311
Product Name Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details