nVent Electric Enclosure, Wall Mount, Stainless Steel, Grey; Enclosure Type Nvent Hoffman A-20H2006SS6LP

Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Stainless Steel, Grey; Enclosure Type Nvent Hoffman - 06B5309 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel, Grey; Enclosure Type Nvent Hoffman
06B5309
Enclosure, Wall Mount, Stainless Steel, Grey; Enclosure Type Nvent Hoffman 06B5309
ENCLOSURE, WALL MOUNT, STAINLESS STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:508mm; External Depth - Metric:508mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5309
Product Name Enclosure, Wall Mount, Stainless Steel, Grey; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm)
Width 20 inch (508 mm)
Depth 20 inch (508 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 125-905 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details