nVent HOFFMAN Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman A-20H1606SS6LP

Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman - 06B5295 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
06B5295
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman 06B5295
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B5295
Product Name Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm)
Width 15.98 inch (406 mm)
Depth 5.98 inch (152 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details